EN
  • EN
  • DE

SGABM30-AT-C0

Part No SGABM30-AT-C0
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Type Quad Opening - Paired Strip
Mounting Type Adhesive, Screw, #8
Dimension 1.12" L x 1.12" W x 0.26" H (28.4mm x 28.4mm x 6.6mm)
For Use With/Related Products Super-Grip® SGM, SGI, SGS Ties
Material Nylon, Weather Resistant
Color Black
Base Product Number SGABM30
Other Names SGABM30-AT-C0,07498371388,298-23504
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308991-SGABM30-AT-C0
Ultra Librarian 3D Model Ultra Librarian SGABM30-AT-C0 CAD Model

Description

The Panduit Corp SGABM30-AT-C0 is a cable tie holder and mounting component that is part of the Super-Grip® series.

  • Type: Quad opening-paired strip
  • Color: Black
  • Package: Bulk
  • Material: Nylon (Weather-resistant)
  • Mounting Type: Adhesive, screw, #8
  • Dimension: 1.12" L x 1.12" W x 0.26" H (28.4mm x 28.4mm x 6.6mm)
  • Suitable for: Super-Grip® SGM, SGI, SGS Ties
  • ECCN: EAR99
  • REACH: REACH unaffected

You May Also Be Interested in

Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Panduit Corp
Need more? Email Us
NTE
CABLE TIE HLDR QUAD ADH 100/BAG / Quad Opening Cable Tie Holder Natural Adhesive, Screw, #10 (M5)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SGL PUSH MNT BLK / Single Opening Cable Tie Holder Black Push In - Ribbed Shaft
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Panduit Corp
CABLE TIE HLDR QUAD SCREW #8 NAT
Need more? Email Us
Panduit Corp
Need more? Email Us
HellermannTyton
CABLE TIE HLDR QUAD SCREW #4 WHT / Quad Opening Cable Tie Holder White Screw, #4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess