Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833579-PDC-10-54+
Ultra Librarian 3D Model Ultra Librarian PDC-10-54+ CAD Model

Description

The Mini-Circuits 833579-PDC-10-54+ is an electronic component commonly used in various applications.

  • Manufacturer: Mini-Circuits
  • Category: Uncategorized
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Teledyne LeCroy
GEN 125MHZ 4CH 16BIT 1GS/S / 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
Lowest to $0.5199
ECAD model for AS1104
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention