EN
  • EN
  • DE

SY58022UMG

Part No SY58022UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 5.5 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY58022
Other Names SY58022UMG,2156-SY58022UMG,MICMICSY58022UMG,576-2049-5
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269863-SY58022UMG
Ultra Librarian 3D Model Ultra Librarian SY58022UMG CAD Model

Description

Introducing the SY58022UMG: A High-Performance Multiplexer from Microchip Technology

The SY58022UMG is a state-of-the-art, fully differential 2:1 multiplexer designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This advanced component is engineered to deliver high-speed performance with exceptional signal integrity, making it an ideal choice for demanding applications in networking, telecommunications, and data centers.

Key Features of the SY58022UMG

  • High Bandwidth: The device boasts an impressive data throughput with a typical bandwidth of over 7GHz, ensuring it can handle high-speed signals with ease.
  • Low Jitter: With minimal additive jitter, the SY58022UMG ensures signal quality is maintained, providing reliable performance in critical systems.
  • Differential Design: The fully differential design minimizes common-mode noise and provides improved signal integrity over single-ended solutions.
  • Flexible Power Supply: The SY58022UMG operates on a 2.5V or 3.3V supply voltage, offering versatility in different power environments.
  • Programmable Outputs: The multiplexer features programmable output levels, allowing for customization to match the requirements of the load or interfacing logic levels.
  • Flow-Through Pinout: A flow-through pinout design simplifies PCB layout and reduces signal degradation, enhancing overall system performance.

Applications

The SY58022UMG is designed to meet the needs of high-speed signal routing in various applications, including:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data routing
  • Automated test equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY58022UMG is built to meet stringent industry standards, ensuring long-term reliability and performance. With Microchip's reputation for excellence, users can trust the SY58022UMG to perform in the most critical and demanding environments.

Whether upgrading existing systems or designing new high-speed communication infrastructure, the SY58022UMG from Microchip Technology is a robust and reliable solution that offers both performance and flexibility.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess