Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Package Bulk
Type Single Opening
Mounting Type Screw, #10 (M5)
Dimension 1.98" L x 0.50" W x 0.12" H (50.3mm x 12.7mm x 3.2mm)
For Use With/Related Products M, I, S Ties
Material Nylon
Color Natural
Base Product Number TP2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names TP2-C-ND,298-15921
Standard Package 100
Win Source Part Number 1100693-TP2-C
Ultra Librarian 3D Model Ultra Librarian TP2-C CAD Model

Description

The TP2-C cable tie holder and mounting is a single opening type with a natural color.

  • Type: Cable Tie Holder and Mounting
  • Opening Type: Single
  • Color: Natural
  • Material: Nylon
  • Tie Compatibility: M, I, S ties
  • Mounting Type: Screw, #10 (M5)
  • Package: Bulk
  • Standard Package: 100
  • Dimension: 1.98" L x 0.50" W x 0.12" H (50.3mm x 12.7mm x 3.2mm)
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Panduit Corp
CABLE TIE HLDR SGL PUSH MNT BLK / Single Opening Cable Tie Holder Black Push In - Ribbed Shaft
Need more? Email Us
ECAD model for THMSC55H04-M30
Panduit Corp
CBL CLAMP P-TYPE BLACK PUSH IN / Cable Clamp, P-Type Black Push In 0.374" (9.50mm)
Need more? Email Us
ECAD model for PC038-H25D-D0
Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
Need more? Email Us
ECAD model for SPF2-350-12
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS P100NBKA Insulated Connector, 1 In., Nylon, Straight
Need more? Email Us
ECAD model for P100NBKA
TE Connectivity
SLDR SLV WIRE-WIRE 0.267/0.287" / Wire to Wire Solder Sleeve Clear 0.267" (6.78mm), 0.287" (7.29mm)
Lowest to $2.7857
ECAD model for B-155-07
Essentra Components
CBL CLIP WIRE SADDLE NAT ARROW / Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.313" (7.95mm)
Need more? Email Us
ECAD model for SLCS-370-6-01
Panduit Corp
CABLE TAG S LAM ORN 3X1.31" 25PK
Need more? Email Us
ECAD model for SLCT-OR
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.510" CLR / Wire to Wire Solder Sleeve Clear 0.510" (12.95mm)
Lowest to $2.8840
ECAD model for 271935-000
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit
Need more? Email Us
ECAD model for OFCP17BF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention