EN
  • EN
  • DE

SGABM25-S6-C0

Part No SGABM25-S6-C0
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Type Quad Opening - Paired Strip
Mounting Type Screw, #6 (M3)
Dimension 1.00" L x 1.00" W x 0.20" H (25.4mm x 25.4mm x 5.1mm)
For Use With/Related Products Super-Grip® SGM, SGI, SGS Ties
Material Nylon, Weather Resistant
Color Black
Base Product Number SGABM25
Other Names 07498371396,SGABM25-S6-C0,298-15859
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308987-SGABM25-S6-C0
Ultra Librarian 3D Model Ultra Librarian SGABM25-S6-C0 CAD Model

Description

The Super-Grip® SGABM25-S6-C0 cable tie holder and mounting is a quad opening-paired strip type that is designed to be used with Super-Grip® SGM, SGI, and SGS ties.

  • Material: Weather-resistant nylon
  • Color: Black
  • Mounting Type: Screw with #6 (M3)
  • Dimension: 1.00" L x 1.00" W x 0.20" H (25.4mm x 25.4mm x 5.1mm)
  • Packaging: Bulk
  • Standard Packages: 2

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Panduit Corp
Need more? Email Us
Amphenol
CABLE TIE HLDR HAT SUPPORT
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SNGLE SCREW #10 / Single Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess