The UPD74HC373GS is a high-speed silicon gate CMOS octal D-type transparent latch manufactured by NEC. It features a three-state output and is designed for use in high-performance memory and microprocessor systems. This device is part of the 74HC series, known for its high speed and low power consumption compared to earlier TTL logic families.
Applications
- Address latches for microprocessor systems
- Data buffers
- Memory address decoding
- Output ports for microcontrollers
- Parallel-to-serial converters
Features
- High-speed operation: tpd = 11 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 4 μA (max) at VCC = 5 V
- Wide operating voltage range: VCC = 2 V to 6 V
- Three-state outputs for bus interface
- Fanout of 10 LSTTL loads
- Positive edge-triggered D-type latches
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption, extending battery life in portable devices
- Compatibility with a wide range of power supply voltages
- Easy integration into bus-oriented systems
- High drive capability for interfacing with multiple devices
- Simple data storage using transparent latch functionality
Additional Details
The UPD74HC373GS is available in a surface-mount package. It provides eight transparent latches, each with a D-type input and a three-state output. When the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is low, the Q outputs are latched and retain the last data present before the transition. The output enable (OE) input controls the three-state outputs; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state.