Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Status Obsolete
Frequency 429MHz ~ 439MHz
Applications General Purpose Data Transmission Systems
Modulation or Protocol ASK, FSK
Data Rate (Maximum) 32kBaud
Power - Output 7.5dBm
Transmitting Current 9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263493-T5754-6AQ
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5754-6AQ CAD Model

Description

Microchip Technology T5754-6AQ

The T5754-6AQ by Microchip Technology is a cutting-edge semiconductor component designed for high-performance applications requiring precision and reliability. This product is part of Microchip's renowned portfolio of microcontrollers and integrated circuits that cater to a wide range of electronic applications.

Key Features:

  • High Precision: The T5754-6AQ offers exceptional accuracy, making it suitable for critical tasks where precision is paramount.
  • Robust Performance: Engineered for durability, this component is capable of operating under challenging conditions without compromising on performance.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices or energy-sensitive applications.
  • Integration: The device easily integrates with other Microchip products, providing a seamless design experience.
  • Programmability: With programmable features, the T5754-6AQ offers flexibility for customization according to specific application requirements.

Applications:

The T5754-6AQ is versatile and can be utilized in various applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Communication Systems

Technical Specifications:

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type Industry Standard Quality & Reliability Meets Microchip's Standards

For engineers and designers looking for a reliable and efficient component, the T5754-6AQ from Microchip Technology is an excellent choice. Its robust feature set ensures that it can meet the demands of even the most challenging applications, while its ease of integration and programmability make it a versatile solution for a broad spectrum of products.

You May Also Be Interested in

Texas Instruments
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
Lowest to $8.9699
ECAD model for CC1050PW
Silicon Labs
FM Transmitter System 3.3V/5V Automotive 20-Pin QFN EP T/R / IC TX FM RADIO RPS/RDS 20UQFN
Lowest to $73.3083
ECAD model for SI4713-B30-GMR
Silicon Labs
RF TX IC FSK 240-930MHZ 20VFQFN
Lowest to $4.6348
ECAD model for SI4031-B1-FM
Maxim Integrated
RF TX IC ASK 300-960MHZ 10TFSOP
Lowest to $17.7273
ECAD model for MAX41460GUB+
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.6540
ECAD model for T5754C-6AQJ-66
Lattice Semiconductor Corporation
GEN3 WIRELESSHD RECEIVER MODULE
Need more? Email Us
ECAD model for MOD6321-R-12-C
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $6.2009
ECAD model for SI4022-A0-FTR
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin MSOP T/R / IC XMITTER UHF ASK/FSK 10-MSOP
Lowest to $1.0661
ECAD model for MICRF112YMM-TR
Microchip Technology
IC TX UHF ASK/FSK 8TSSOP
Need more? Email Us
ECAD model for T5750C-6AQJ-66

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention