EN
  • EN
  • DE

73404-2643

Part No 73404-2643
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description FAKRA JACK R/A PCB TH CODE D NC/ / Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 999765-73404-2643
Ultra Librarian 3D Model Ultra Librarian 73404-2643 CAD Model

Description

The 894336 electronic component is a coaxial connector (RF) assembly manufactured by Molex, LLC.

  • Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
  • Series: *
  • Package: Box
  • Standard Package: 1 piece
  • MSL Level: vendor undefined
  • REACH Status: available upon request
  • HTSUS Code: 8536.69.4010
  • Product Status: active

You May Also Be Interested in

TE Connectivity
CONN MCX JACK STR 50 OHM SMD / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
Amphenol-RF Division
CONN SMP RCPT STR 50 OHM SMD / SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
RTD-50-L-01 / Connector
Need more? Email Us
TE Connectivity
CONN BNC JACK STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Need more? Email Us
TE Connectivity
CONN TRIAX JACK STR SOLDER / Triaxial Connector Jack, Male Pin Panel Mount Solder
Lowest to $80.3487
Hirose Electric Co Ltd
CONN UMC RCPT STR 50 OHM SMD / W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Lowest to $1.3279
Amphenol-RF Division
CONN BNC PLUG STR 50 OHM CRIMP / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Amphenol-RF Division
CONN SMA JACK R/A 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
Need more? Email Us
Samtec Inc.
CONN MCX JACK STR 50 OHM SMT / MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $3.6419

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess