EN
  • EN
  • DE

0733910070

Part No 0733910070
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN SMA RCPT STR 50 OHM PCB / SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series 73391
Package Tray
Product Status Active
Connector Style SMA
Connector Type Receptacle, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 500
Base Product Number 073391
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 847893-0733910070
Ultra Librarian 3D Model Ultra Librarian 0733910070 CAD Model

Description

The SMA Coaxial Connector Assemblies are the perfect choice for your RF connection needs from Molex, LLC.

  • Fastening Type: Threaded.
  • Connector Type: Receptacle female socket.
  • Voltage: 500V.
  • Maximum Frequency: 18 GHz.
  • Housing Color: Gold.
  • Material: Brass.
  • Impedance: 50Ohm.
  • Mounting: Through hole.
  • Package: Standard package of 1,600 pcs.

You May Also Be Interested in

Amphenol
CONN 2.92MM JACK STR 50 OHM SMD / 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
Lowest to $24.6018
Samtec Inc.
CONN MCX JACK STR 50 OHM SMT / MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $3.6419
Cinch Connectivity Solutions
CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Need more? Email Us
TE Connectivity
RTD-50-L-01 / Connector
Need more? Email Us
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $3.9389
Amphenol-RF Division
CONN SMA JACK STR 50 OHM SMD / SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $10.3084
Amphenol-RF Division
CONN SMP JACK STR 50 OHM SMD / SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $144.3003
Amphenol-RF Division
CONN MINI SMB JACK STR 75OHM PCB / SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder
Lowest to $3.8182
Hirose Electric Co Ltd
CONN UMC RCPT STR 50 OHM SMD / W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Lowest to $1.3279

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5811 $50.3921
27+ $3.7589 $101.4903
42+ $3.6414 $152.9388
57+ $3.5239 $200.8623
74+ $3.4065 $252.0810
99+ $3.0541 $302.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,429 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess