EN
  • EN
  • DE

DS1244Y-70

Part No DS1244Y-70
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC PHANTOM PAR 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Phantom Time Chip
Features Leap Year, NVSRAM
Memory Size 32KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 10mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 040097-DS1244Y-70
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1244Y-70 CAD Model

Description

The DS1244Y-70 is a high-quality nonvolatile memory product from Maxim Integrated, designed to provide a reliable and durable storage solution for a wide range of applications. This product features a 4096k NV SRAM with a full-featured real-time clock (RTC), which is ideal for applications that require data to be preserved in the absence of power.

Key Features

  • Integrated Memory: The DS1244Y-70 includes 4 Megabit (4096k) of nonvolatile SRAM, offering ample storage for critical data that must be preserved during power loss.
  • Real-Time Clock: A full-featured RTC provides seconds, minutes, hours, day, date, month, and year information. The clock is accurate to ±1 minute per month at 25°C.
  • Automatic Backup: An embedded lithium energy cell maintains calendar operation and retains SRAM data in the absence of an external power supply.
  • High-Speed Read/Write: Access times as fast as 70ns allow for quick data retrieval and storage, facilitating efficient operation in time-sensitive applications.
  • Low-Power Operation: The device's energy-efficient design ensures minimal power consumption, which is critical for battery-backed memory applications.
  • Surface-Mount Package: The DS1244Y-70 comes in an industry-standard 28-pin 600-mil EDIP or 300-mil SOIC package, making it easy to integrate into various designs.

Applications

The DS1244Y-70 is well-suited for a variety of applications where data integrity and timekeeping are essential. This includes industrial systems, utility meters, medical devices, point-of-sale terminals, and other embedded systems that require robust, long-term data retention.

Technical Specifications

Parameter Value
Memory Size 4 Mbit
Access Time 70 ns
Operating Temperature 0°C to +70°C
Package Type EDIP, SOIC
Battery Integrated Lithium

With its combination of nonvolatile memory and integrated real-time clock, the DS1244Y-70 from Maxim Integrated stands out as a dependable choice for preserving critical data and maintaining accurate timekeeping in your electronic designs.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess