EN
  • EN
  • DE

LX1562IM

Part No LX1562IM
Manufacturer Microsemi Corporation
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Discontinuous Conduction (DCM)
Frequency - Switching 1.7MHz
Current - Startup 200μA
Supply Voltage - Operating 11 V to 25 V
Temperature Range - Operating 0°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 206900-LX1562IM
Ultra Librarian 3D Model Ultra Librarian LX1562IM CAD Model

Description

The Microsemi Corporation 206900-LX1562IM is an integrated circuit designed for use in switching power supplies. It operates in discontinuous conduction mode (DCM) and has a switching frequency of 1.7 MHz. The device is mounted through a hole and is packaged in an 8-DIP casing. It is designed to operate in a temperature range of 0°C to 100°C and has a startup current of 200μA. The supply voltage for the device is between 11 V to 25 V. Please note that this device is now obsolete and is no longer in production.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2570 $58.6820
63+ $1.8519 $116.6697
97+ $1.7941 $174.0277
134+ $1.7362 $232.6508
173+ $1.6784 $290.3632
231+ $1.5047 $347.5857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess