EN
  • EN
  • DE

NCP1615CDR2G

Part No NCP1615CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mode Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Frequency - Switching 26kHz
Current - Startup 12 mA
Voltage - Supply 9.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width), 15 Leads
Supplier Device Package 16-SOIC
Base Product Number NCP1615
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886919-NCP1615CDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1615CDR2G CAD Model

Description

ON Semiconductor NCP1615CDR2G Power Factor Controller

The ON Semiconductor NCP1615CDR2G is a highly integrated and efficient power factor controller designed for use in continuous conduction mode (CCM) power factor correction (PFC) applications. This advanced controller is an ideal solution for systems such as switch-mode power supplies, LED drivers, and other power conversion equipment that require improved power factor and reduced total harmonic distortion.

Key Features

  • Continuous Conduction Mode (CCM) Operation: The NCP1615CDR2G operates in CCM, which ensures stable and efficient performance for high power applications.
  • High Power Factor: This controller is engineered to achieve near-unity power factor, which minimizes reactive power on the electrical grid and enhances the efficiency of the power supply.
  • Low Total Harmonic Distortion (THD): It significantly reduces harmonic distortion, leading to cleaner power delivery and compliance with global power quality standards.
  • Adjustable Output Voltage: The NCP1615CDR2G allows for precise control over the output voltage, providing flexibility to accommodate various application requirements.
  • Brown-Out Protection: The built-in brown-out protection ensures that the controller operates reliably under conditions of undervoltage, safeguarding the power supply and the end equipment.
  • Overvoltage Protection (OVP): It offers OVP to prevent damage to the power supply and connected devices in the event of voltage spikes.
  • Soft-Start Capability: The soft-start feature minimizes inrush current during startup, contributing to the longevity of the system and reducing stress on components.
  • Frequency Modulation for Reduced EMI: The controller modulates the switching frequency to spread the electromagnetic interference (EMI) spectrum, facilitating easier compliance with EMI regulations.

Applications

  • AC-DC Adapters
  • Power Supplies for Desktops and Servers
  • Flat Panel Television Power Supplies
  • LED Lighting Drivers
  • Power Supplies for Audio/Video Equipment

The NCP1615CDR2G from ON Semiconductor is supplied in a compact SOIC-8 package, making it suitable for space-constrained applications. Its advanced features and robust design make it a superior choice for engineers looking to improve power efficiency and reliability in their power conversion systems.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess