Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Micrel
Package Bulk
Product Status Active
Frequency - Switching 200kHz
Current - Startup 200 µA
Voltage - Supply 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number ML4805
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 641445-ML4805CP
Ultra Librarian 3D Model Ultra Librarian ML4805CP CAD Model

Description

The ML4805CP is a power factor correction integrated circuit.

  • Category: Power Management (PMIC) - PFC
  • Mounting: Through-Hole
  • Package: 18-DIP
  • Switching Frequency: 200kHz
  • Voltage Supply: 18V
  • Product Status: Active
  • Manufacturer: Micrel

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.8993
ECAD model for NCL2801CFADR2G
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to $3.5256
ECAD model for UC2853DTR
Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Lowest to $5.1231
ECAD model for ML4800CSX
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ECAD model for FT821AA-RT
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Lowest to $1.0429
ECAD model for NCP1606BDR2G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1631 $54.1203
30+ $3.4159 $102.4770
46+ $3.3091 $152.2186
63+ $3.2024 $201.7512
81+ $3.0956 $250.7436
109+ $2.7754 $302.5186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention