EN
  • EN
  • DE

UCC3952AGSH-1

Part No UCC3952AGSH-1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description ENHANCED SINGLE CELL LITHIUM-ION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 18-WFLGA
Supplier Device Package 18-VFLGA (4.55x3.4)
Base Product Number UCC3952
Standard Package 400 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693859-UCC3952AGSH-1
Ultra Librarian 3D Model Ultra Librarian UCC3952AGSH-1 CAD Model

Description

Product Overview: Texas Instruments UCC3952AGSH-1

The UCC3952AGSH-1 is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is part of TI's extensive portfolio of power management devices and is specifically engineered to provide efficient and reliable control for various power applications.

Key Features

  • High-Accuracy Voltage Regulation: The UCC3952AGSH-1 ensures precise voltage control, which is crucial for maintaining the stability and performance of electronic circuits.
  • Advanced Power Management: This device is capable of handling complex power management tasks, making it suitable for applications that require meticulous power control and distribution.
  • Robust Protection Features: It includes multiple protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a variety of electrical hazards.
  • Flexibility in Design: The IC's versatile nature allows designers to use it in a wide range of applications, from industrial systems to consumer electronics.
  • Low Power Consumption: As with many TI products, the UCC3952AGSH-1 is designed for low power consumption, which helps in extending the battery life of portable devices.

Applications

The UCC3952AGSH-1 is ideal for use in several applications, including but not limited to:

  • Switching power supplies
  • Battery chargers
  • DC-DC converters
  • Power distribution systems
  • Energy storage systems

Technical Specifications

With a compact form factor and a range of technical specifications, the UCC3952AGSH-1 is designed to meet the rigorous demands of modern electronic systems. It operates over a broad temperature range and is compatible with standard manufacturing processes, making it a reliable choice for both high-volume consumer products and specialized industrial equipment.

For detailed technical specifications, datasheets, application notes, and support tools, customers are encouraged to visit the Texas Instruments website or contact their local TI sales office.

With its combination of performance, flexibility, and reliability, the UCC3952AGSH-1 from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9808 $51.5008
62+ $1.6253 $100.7686
96+ $1.5745 $151.1520
132+ $1.5237 $201.1284
170+ $1.4730 $250.4100
228+ $1.3206 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess