EN
  • EN
  • DE

NCP1612BDR2G

Part No NCP1612BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tape & Reel
Mode Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup 20 µA
Voltage - Supply 9.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SOIC
Base Product Number NCP1612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP1612BDR2GOSCT,ONSONSNCP1612BDR2G,NCP1612BDR2G-ND,NCP1612BDR2GOSTR,NCP1612BDR2GOSDKR,2156-NCP1612BDR2G-OS
Standard Package 2,500
Win Source Part Number 1081809-NCP1612BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1612BDR2G CAD Model

Description

ON Semiconductor NCP1612BDR2G Power Factor Correction Controller

The NCP1612BDR2G is a cutting-edge power factor correction (PFC) controller designed by ON Semiconductor, a leading figure in the energy-efficient innovations sector. This controller is specifically engineered for use in continuous conduction mode (CCM) PFC circuits, which are commonly found in a variety of power supply applications. The NCP1612BDR2G aims to enhance the power factor of the power supply, allowing for a more efficient delivery of power from the mains to the load.

One of the key features of the NCP1612BDR2G is its ability to minimize no-load power consumption. This is achieved through its innovative skip-cycle mechanism that operates at light loads, ensuring energy savings and compliance with global energy regulations. Moreover, the controller boasts a high level of integration, which reduces the need for external components and simplifies the overall design process for engineers.

The NCP1612BDR2G is built with an internal start-up timer and a soft-recovery gate driver to minimize stress on the PFC MOSFET during turn-on and turn-off events. This contributes to the longevity and reliability of the system. Additionally, the device features numerous protection mechanisms, including brown-out protection, open feedback protection, and overvoltage protection, which safeguard the power supply and the end application from various electrical anomalies.

With an operating frequency range that can be adjusted through an external resistor, the NCP1612BDR2G offers flexibility in design optimization. This allows designers to select the appropriate frequency to balance efficiency and electromagnetic interference (EMI) performance according to the specific requirements of their applications.

The NCP1612BDR2G is available in a compact SOIC-8 package, making it suitable for space-constrained applications. Whether it's for consumer electronics, industrial systems, or any other application requiring efficient power factor correction, the NCP1612BDR2G from ON Semiconductor is a robust choice that promises high performance and energy efficiency.

To summarize, the NCP1612BDR2G PFC controller is an ideal solution for designers looking to improve the power factor and efficiency of their power supply designs while maintaining a small footprint and ensuring system protection.

You May Also Be Interested in

Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess