EN
  • EN
  • DE

UC3854NG4

Part No UC3854NG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AV CURR 200KHZ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tube
Product Status Discontinued
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 1.5 mA
Voltage - Supply 14.5V ~ 30V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number UC3854
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938033-UC3854NG4
Ultra Librarian 3D Model Ultra Librarian UC3854NG4 CAD Model

Description

Product Overview: UC3854NG4 High-Power Factor Preregulator

The UC3854NG4 is a state-of-the-art high-power factor preregulator designed and manufactured by Texas Instruments. It is engineered to provide an advanced solution for power supply systems requiring high-efficiency and low total harmonic distortion. This integrated circuit is specifically tailored to enhance the power factor of the input stage of AC to DC converters.

The UC3854NG4 operates by shaping the input current wave to mimic the wave shape of the AC input voltage, thus achieving near unity power factor. It achieves this through a sophisticated control method known as average current mode control. This technique ensures that the power factor correction does not adversely affect the stability and transient response of the subsequent power stages.

Key Features:

  • Enhanced Power Factor: By actively shaping the input current, the UC3854NG4 maintains a high power factor, typically above 0.99, reducing the reactive power in the system and improving the efficiency of power delivery.
  • Wide Input Voltage Range: This device is capable of handling a broad range of input voltages, making it suitable for a variety of applications across different regions with varying power grids.
  • Low Total Harmonic Distortion (THD): The UC3854NG4 significantly reduces THD, which is essential for compliance with international power quality standards such as EN61000-3-2.
  • Feedforward Line Regulation: It includes feedforward line regulation that contributes to consistent performance over varying input conditions.
  • Multi-Mode Operation: It supports both discontinuous conduction mode (DCM) and continuous conduction mode (CCM), providing flexibility in the design of the power supply.

Applications:

The UC3854NG4 is a versatile component suitable for a wide range of applications that require efficient power conversion with a high power factor. Common applications include switch-mode power supplies (SMPS), power adapters for personal computers, industrial lighting systems, and any energy-sensitive devices where regulatory compliance and energy conservation are of paramount importance.

Overall, the UC3854NG4 from Texas Instruments is a robust solution for designers looking to improve power system performance with an efficient, reliable, and cost-effective power factor correction strategy.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6325 $50.9575
27+ $3.8011 $102.6297
41+ $3.6823 $150.9743
57+ $3.5635 $203.1195
73+ $3.4447 $251.4631
98+ $3.0884 $302.6632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess