Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface Ethernet
Number of Circuits 1
Voltage - Supply 3.3V
Mounting SMD (SMT)
Supplier Device Package 135-QFN (12x12)
Base Product Number VSC8502
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 152
Win Source Part Number 1209567-VSC8502XML-03
Ultra Librarian 3D Model Ultra Librarian VSC8502XML-03 CAD Model

Description

Microchip Technology's VSC8502XML-03 Dual Gigabit Ethernet PHY

The VSC8502XML-03 from Microchip Technology is a high-performance, dual Gigabit Ethernet Physical Layer transceiver (PHY) that provides a reliable interface for transmitting and receiving data at gigabit speeds over standard copper network cables. This robust component is designed to meet the rigorous demands of networking infrastructure, industrial applications, and consumer electronics, ensuring efficient and secure data communication.

Key Features

  • Dual Gigabit Capability: The device features two independent Gigabit Ethernet transceivers, enabling full-duplex communication and doubling the network bandwidth available for data transmission.
  • Energy Efficient: Incorporating energy-efficient Ethernet (EEE) compliant with IEEE 802.3az, the VSC8502XML-03 helps reduce power consumption during periods of low data activity, making it an environmentally friendly choice for green computing.
  • Versatile Connectivity: It supports various media types, including 1000BASE-T, 100BASE-TX, and 10BASE-Te, offering flexibility for different networking environments and cable types.
  • Advanced Signal Processing: The PHY integrates sophisticated signal processing techniques, such as cross-talk cancellation and equalization, to maintain signal integrity over long cable runs and in electrically noisy environments.
  • Robust Security: With built-in security features, the VSC8502XML-03 helps protect against network intrusions and data breaches, ensuring a secure data communication channel.

Applications

The VSC8502XML-03 is ideal for a wide range of applications, including:

  • Enterprise networking equipment such as switches and routers
  • Industrial automation and control systems
  • Networked consumer electronics
  • Network interface cards (NICs)
  • Home networking devices and gateways

Technical Specifications

The device is encapsulated in a compact LQFP-128 package, providing a space-saving solution for densely packed PCBs. It operates over a standard temperature range and is compliant with multiple industrial standards, ensuring reliability and interoperability across different devices and network setups.

In summary, the VSC8502XML-03 from Microchip Technology is a versatile and energy-efficient solution for adding dual Gigabit Ethernet connectivity to a variety of electronic devices. Its advanced features and robust performance make it an excellent choice for designers looking to enhance network performance and reliability.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05
Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02
MaxLinear Inc
IC TELECOM INTERFACE SGL CHAN / Telecom IC
Lowest to $56.4747
ECAD model for XRT8220IWTR-F
IXYS
Need more? Email Us
ECAD model for TS117PE

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6711 $62.0133
6+ $16.9609 $101.7654
10+ $16.4308 $164.3080
13+ $15.9008 $206.7104
17+ $15.3708 $261.3036
22+ $13.7807 $303.1754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,472 pieces
MOQ: 3 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention