EN
  • EN
  • DE

LT1036CT#33

Part No LT1036CT#33
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828458-LT1036CT#33
Ultra Librarian 3D Model Ultra Librarian LT1036CT#33 CAD Model

Description

The LT1036CT#33 is a high-performance, low dropout voltage regulator from Linear Technology. It is designed to provide a stable and reliable power supply for a wide range of applications. The device is capable of delivering up to 3A of output current with a dropout voltage of typically 0.6V at full load, making it an excellent choice for systems where efficiency is key.

Key Features

  • Output Current: The LT1036CT#33 is capable of delivering up to 3A of continuous output current, suitable for demanding applications.
  • Low Dropout Voltage: With a typical dropout voltage of just 0.6V at full load, this regulator maintains efficiency and reduces power loss.
  • Adjustable Output: The output voltage can be set from 1.25V to 20V with a single external resistor, providing flexibility across various use cases.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects against overheating and potential damage.
  • Current Limit Protection: Built-in current limiting prevents damage from overcurrent conditions, enhancing the durability of the regulator.
  • Stable with Low ESR Capacitors: The LT1036CT#33 remains stable with low equivalent series resistance (ESR) capacitors, which can improve transient response.

Applications

The versatile nature of the LT1036CT#33 makes it suitable for a variety of applications including:

  • High-efficiency linear regulators
  • Post-regulation for switching supplies
  • Battery chargers
  • Adjustable power supplies
  • Constant current regulators

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1036CT#33 is no exception. It is designed and tested to meet high standards of performance and reliability, ensuring that it can handle the rigors of real-world applications. Whether you're designing a new power system or looking to improve an existing one, the LT1036CT#33 offers a robust, efficient solution.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess