EN
  • EN
  • DE

USB5744/2G

Part No USB5744/2G
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.1
Supply Voltage (V) 1.2V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Family Part Number USB5744
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1278343-USB5744/2G
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB5744/2G CAD Model

Description

Microchip Technology's USB5744/2G: A High-Performance USB 3.1 Gen 1 Hub Controller

The USB5744/2G from Microchip Technology is a state-of-the-art USB 3.1 Gen 1 hub controller designed to deliver top-notch connectivity and performance for a range of applications. This advanced hub controller is an ideal solution for developers looking to expand the number of USB ports on their devices, providing four downstream ports with high-speed data transfer capabilities.

Equipped with Microchip's innovative FlexConnect technology, the USB5744/2G offers a versatile and efficient way to manage USB connections. FlexConnect allows for simple port reversals, making it possible for a downstream port to become an upstream port, and vice versa. This feature is particularly useful for docking stations and other devices where dynamic port configuration is essential.

The USB5744/2G supports SuperSpeed data rates of up to 5 Gbps, ensuring rapid data transfer between connected devices. This makes it an excellent choice for applications that require fast data synchronization or streaming, such as video conferencing, multimedia entertainment systems, and high-speed data storage solutions.

Furthermore, the USB5744/2G is designed with energy efficiency in mind. It incorporates Microchip's proprietary MultiTRAK technology, which provides multiple transaction translators to enable optimized bandwidth allocation for each USB 2.0 device connected. This ensures smooth operation and enhanced performance for legacy USB devices while minimizing power consumption.

With its built-in battery charging support, the USB5744/2G can also handle the charging protocols for a variety of devices, making it a convenient solution for charging stations and portable electronics that require reliable power management.

For developers and system integrators, the USB5744/2G is complemented by Microchip's comprehensive suite of software tools and support. These resources simplify the development process, allowing for quick and efficient integration of the hub controller into a wide array of USB-enabled products.

Overall, the USB5744/2G from Microchip Technology represents a powerful and flexible USB hub solution that addresses the needs of modern high-speed data transfer and connectivity, making it an excellent choice for enhancing the functionality of today's sophisticated electronic devices.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3412 $50.1180
37+ $2.7415 $101.4355
57+ $2.6558 $151.3806
78+ $2.5702 $200.4756
101+ $2.4845 $250.9345
135+ $2.2275 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess