EN
  • EN
  • DE

LTC3526LEDC-2

Part No LTC3526LEDC-2
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828651-LTC3526LEDC-2
Ultra Librarian 3D Model Ultra Librarian LTC3526LEDC-2 CAD Model

Description

LTC3526LEDC-2: High-Efficiency Step-Up DC/DC Converter

The LTC3526LEDC-2 is a high-performance, compact step-up DC/DC converter from Linear Technology, designed to meet the demanding power requirements of modern portable electronics. This efficient and versatile component is ideal for applications requiring a small solution footprint without sacrificing output power and efficiency.

Key Features

  • High Efficiency: Capable of converting power with up to 94% efficiency, the LTC3526LEDC-2 ensures minimal energy loss during the voltage step-up process, making it suitable for battery-powered devices where energy conservation is critical.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5.25V, providing flexibility to power a wide range of devices requiring different operating voltages.
  • Low Quiescent Current: With a low quiescent current of only 7µA, the LTC3526LEDC-2 contributes to extended battery life in portable applications by reducing standby power consumption.
  • High Switching Frequency: A 1MHz fixed switching frequency allows for the use of small, low-cost capacitors and inductors, which reduces the overall size and component cost for the power supply design.
  • Internal Synchronous Rectifier: The inclusion of an internal synchronous rectifier improves efficiency by eliminating the voltage drop typically associated with an external Schottky diode.
  • Short-Circuit Protection: The LTC3526LEDC-2 features robust built-in short-circuit protection, safeguarding the device and the powered application from potential damage due to overcurrent conditions.

Applications

  • Portable Medical Devices
  • Wireless Headsets and Bluetooth Accessories
  • Handheld Instruments
  • Small OLED Displays
  • Backup Power Supplies

The LTC3526LEDC-2's small form factor, combined with its high efficiency and low power dissipation, makes it an excellent choice for designers looking to optimize power management in space-constrained applications. Whether it's for consumer electronics, medical devices, or industrial instruments, the LTC3526LEDC-2 provides a reliable and high-performance solution for stepping up voltage in a compact package.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5542 $50.0962
27+ $3.7368 $100.8936
42+ $3.6201 $152.0442
58+ $3.5033 $203.1914
74+ $3.3865 $250.6010
99+ $3.0362 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess