Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645238-MT8985AL
Ultra Librarian 3D Model Ultra Librarian MT8985AL CAD Model

Description

Microchip Technology's MT8985AL Product Overview

The MT8985AL is a cutting-edge component manufactured by Microchip Technology, designed to cater to the advanced needs of modern electronic systems. This product is part of Microchip's extensive portfolio of integrated circuits and stands out for its reliability, performance, and flexibility.

Key Features

  • High Integration: The MT8985AL is a highly integrated device, which means it incorporates multiple functionalities in a single chip. This integration helps in reducing the overall component count in electronic designs, leading to more compact and cost-effective solutions.
  • Performance: Engineered for high performance, this product ensures efficient operation and is suitable for applications that demand quick processing and response times. It is built to meet the rigorous standards of industrial applications.
  • Power Efficiency: With the growing emphasis on energy conservation, the MT8985AL is designed to be power-efficient, which not only helps in reducing operational costs but also benefits the environment by reducing the carbon footprint of electronic devices.
  • Durability: Microchip Technology is known for its durable products, and the MT8985AL is no exception. It is constructed to withstand harsh conditions and provide a long operational lifespan, ensuring reliability even in challenging environments.

Applications

The versatility of the MT8985AL makes it suitable for a wide range of applications. It can be utilized in:

  • Telecommunication systems
  • Industrial control units
  • Consumer electronics
  • Automotive electronics
  • Medical devices

Technical Specifications

The MT8985AL boasts technical specifications that enable it to meet the needs of a diverse array of applications. It features a compact package and is designed to interface seamlessly with other components in a system, making it a valuable addition to any electronic design.

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources for the MT8985AL. Customers can access detailed datasheets, application notes, and design guides to facilitate the integration of this product into their projects. Additionally, Microchip's customer service and technical support teams are readily available to assist with any inquiries or challenges that may arise.

In conclusion, the MT8985AL from Microchip Technology is a testament to the company's commitment to innovation, quality, and customer satisfaction. Whether you're designing for the next generation of consumer gadgets or industrial-grade equipment, the MT8985AL is an excellent choice for a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02
IXYS
Need more? Email Us
ECAD model for TS190PE
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05
National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Lowest to $9.9860
ECAD model for TP11362AV
IXYS
Need more? Email Us
ECAD model for TS117PE
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention