EN
  • EN
  • DE

VSC7430XMT

Part No VSC7430XMT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 324BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 324-BGA
Supplier Device Package 324-BGA (19x19)
Base Product Number VSC7430
Standard Package 84 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1319282-VSC7430XMT
Ultra Librarian 3D Model Ultra Librarian VSC7430XMT CAD Model

Description

Microchip Technology's VSC7430XMT: An Advanced Ethernet Switch

The VSC7430XMT is a cutting-edge Ethernet switch product from Microchip Technology, renowned for its high performance and reliability in network infrastructure. This innovative component is designed to cater to the growing demands of complex networking systems, offering a versatile solution that can be integrated into a wide range of applications.

At the heart of the VSC7430XMT is its robust feature set that enables it to handle high-throughput and intensive data processing tasks. The switch is built with an advanced architecture that supports Layer 2 and Layer 3 switching capabilities, making it suitable for both local area network (LAN) and wide area network (WAN) deployments. It is equipped with multiple Gigabit Ethernet ports, ensuring fast and efficient data transfer rates that are essential for modern networking environments.

One of the key attributes of the VSC7430XMT is its support for Quality of Service (QoS) features. This allows for the prioritization of network traffic, ensuring that critical applications receive the bandwidth they require to operate effectively. Additionally, the switch provides comprehensive security features, including port-based access control lists (ACLs) and IEEE 802.1X port-based authentication, safeguarding the network from unauthorized access and threats.

Energy efficiency is another hallmark of the VSC7430XMT, which incorporates energy-saving technologies that reduce power consumption without compromising performance. This not only helps in lowering operational costs but also contributes to a greener, more sustainable networking environment.

For network administrators, the VSC7430XMT offers simplified management through an intuitive interface, providing easy setup and monitoring capabilities. The switch also supports advanced management protocols such as Simple Network Management Protocol (SNMP), allowing for seamless integration into existing network management systems.

In summary, the VSC7430XMT from Microchip Technology is a sophisticated Ethernet switch that delivers high-speed connectivity, advanced security, and energy efficiency. Its robust feature set and ease of management make it an ideal choice for businesses looking to build or upgrade their network infrastructure with a reliable and future-proof solution.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Lowest to $18.3934
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.2089 $103.2089
2+ $99.8796 $199.7592
3+ $96.5503 $289.6509
4+ $86.5623 $346.2492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess