EN
  • EN
  • DE

STM32MP135DAE7

Part No STM32MP135DAE7
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description 32-BIT ARM CORTEX-A7 900MHZ MPU / Microprocessor IC -
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr STMicroelectronics
Series -
Package Tray
Product Status Active
MSL Level 3 (168 Hours)
Win Source Part Number 1355721-STM32MP135DAE7
Ultra Librarian 3D Model Ultra Librarian STM32MP135DAE7 CAD Model

Description

The STM32MP135DAE7 is a highly capable microprocessor from STMicroelectronics, designed to cater to the needs of various industrial and consumer applications. This versatile product is part of the STM32MP1 series, which is known for its rich set of peripherals, high-performance processing capabilities, and flexible architecture.

Key Features:

  • Dual-core Configuration: The STM32MP135DAE7 features a dual-core architecture with an ARM® Cortex®-A7 core operating at up to 800 MHz and a Cortex®-M4 core at 209 MHz, providing a balance of processing power and real-time operation.
  • Graphics Processing: Equipped with a 3D GPU, the processor is capable of handling advanced graphics, making it suitable for human-machine interface (HMI) applications.
  • Rich Connectivity: A wide range of connectivity options are available, including multiple USB 2.0 ports, Gigabit Ethernet, and various serial interfaces, ensuring easy integration with other systems and peripherals.
  • Enhanced Security: The STM32MP135DAE7 comes with hardware security features such as a True Random Number Generator (TRNG) and cryptographic acceleration, enhancing the security of your applications.
  • Flexible Memory Options: Support for multiple memory interfaces including DDR3L, LPDDR2/3, ensuring flexibility in system design and performance optimization.
  • Robust Power Management: Integrated power management reduces the complexity of external power supply design and helps in achieving better power efficiency.

Applications:

The STM32MP135DAE7 is ideal for a range of applications, such as:

  • Industrial Control Systems
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Smart Home Automation
  • Medical Equipment
  • Embedded Systems

With its powerful dual-core architecture and comprehensive feature set, the STM32MP135DAE7 provides a scalable and cost-effective solution for sophisticated multi-market applications that require processor-intensive operations and real-time response.

You May Also Be Interested in

Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9746 $54.8730
12+ $9.0048 $108.0576
18+ $8.7234 $157.0212
24+ $8.4420 $202.6080
31+ $8.1606 $252.9786
42+ $7.3164 $307.2888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,594 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess