EN
  • EN
  • DE

LT3049-8CS8

Part No LT3049-8CS8
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828523-LT3049-8CS8
Ultra Librarian 3D Model Ultra Librarian LT3049-8CS8 CAD Model

Description

Overview of LT3049-8CS8

The LT3049-8CS8 from Linear Technology is a high-performance, low dropout linear regulator (LDO) optimized for precision and stability. Designed to cater to sensitive analog circuits, the LT3049-8CS8 offers a low noise output and a very low temperature coefficient, ensuring a consistent performance across a wide range of temperatures and conditions.

Key Features

  • Output Voltage: The LT3049-8CS8 provides a fixed 8V output, which is ideal for systems that require a stable voltage level for optimal operation.
  • Low Noise: This LDO is designed to minimize the noise that can disrupt high-precision analog circuits, making it suitable for noise-sensitive applications such as RF or audio systems.
  • High Accuracy: With a precise reference voltage, the LT3049-8CS8 ensures high accuracy in output voltage, contributing to the overall reliability of the system it powers.
  • Low Dropout Voltage: The device can maintain its output regulation with a minimal difference between the input and output voltages, which is beneficial for battery-powered applications where efficiency is critical.
  • Thermal Protection: The LT3049-8CS8 includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the product.

Applications

The LT3049-8CS8 is versatile and can be used in a variety of applications, including but not limited to:

  • High-precision instrumentation
  • Reference voltage sources
  • RF and audio equipment
  • Medical equipment
  • Automotive electronics

Package and Reliability

The device comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The LT3049-8CS8's robust design ensures reliability and a long operational lifespan, making it a preferred choice for industrial-grade applications that demand consistent performance and durability.

With its blend of precision, low noise, and reliability, the LT3049-8CS8 from Linear Technology stands out as a superior voltage regulator solution for designers looking to enhance the performance of their sensitive electronic systems.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess