EN
  • EN
  • DE

PM5333-FI

Part No PM5333-FI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Mfr Microchip Technology
Series -
Package Tray
Product Status Obsolete
Function -
Interface -
Voltage - Supply -
Current - Supply -
Temperature Range - Operating -
Mounting Type -
Package / Case -
Supplier Device Package -
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1383197-PM5333-FI
Ultra Librarian 3D Model Ultra Librarian PM5333-FI CAD Model

Description

Microchip Technology PM5333-FI Product Overview

The PM5333-FI is a high-performance, feature-rich product from Microchip Technology, designed to cater to the demanding requirements of modern communication systems. This integrated circuit is part of Microchip's extensive portfolio of networking and communication solutions, which are known for their reliability, efficiency, and advanced capabilities.

Key Features:

  • High-Speed Interface: The PM5333-FI is equipped with a high-speed interface that ensures rapid data transfer rates, making it suitable for applications that require fast and reliable communication.
  • Robust Security: Security is a paramount concern in today's networked environments, and the PM5333-FI addresses this with built-in security features that help to protect data integrity and prevent unauthorized access.
  • Energy Efficiency: In line with Microchip's commitment to environmental sustainability, the PM5333-FI is designed to be energy-efficient, reducing power consumption and helping to minimize the carbon footprint of electronic systems.
  • Flexible Integration: This product offers flexible integration options, making it easy to incorporate into a variety of system architectures without extensive re-engineering, thereby reducing time to market.
  • Durability and Reliability: Microchip's products are known for their durability, and the PM5333-FI is no exception. It is built to withstand the rigors of industrial environments and maintain reliable performance over an extended lifespan.

Applications:

The PM5333-FI is ideal for a range of applications, including:

  • Telecommunications equipment
  • Data center networking hardware
  • Enterprise networking systems
  • High-speed data transmission applications

Why Choose PM5333-FI?

Choosing the PM5333-FI from Microchip Technology means investing in a product that delivers exceptional performance, comprehensive features, and unmatched reliability. Whether you are developing cutting-edge communication infrastructure or upgrading existing systems, the PM5333-FI provides the capabilities you need to stay ahead in the fast-paced world of technology.

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6191
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Others
Lowest to $18.3934
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Others
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess