EN
  • EN
  • DE

PSD854F2-90MI

Part No PSD854F2-90MI
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 52PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-PQFP (10x10)
Base Product Number PSD854F
Standard Package 576 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 657349-PSD854F2-90MI
Ultra Librarian 3D Model Ultra Librarian PSD854F2-90MI CAD Model

Description

Product Overview: PSD854F2-90MI from STMicroelectronics

The PSD854F2-90MI is an advanced, feature-rich integrated circuit from STMicroelectronics, designed to provide a flexible, programmable solution for a wide range of embedded control applications. This product is part of STMicroelectronics' Programmable System Devices (PSD) family, which are renowned for their ability to enhance system design by integrating high-density memory and logic functions on a single chip.

Key Features

  • Memory Integration: The PSD854F2-90MI comes with embedded flash memory, which offers 90ns access time, providing the speed necessary for high-performance operations.
  • Programmable Logic: The device includes programmable logic for real-time application customization, which allows designers to adapt the chip to specific needs without requiring external components.
  • In-System Programmability: With in-system programmability, users can update the firmware or make changes to the configuration of the device even after it has been installed in the end application, enhancing flexibility and reducing downtime.
  • Security: Security features are integrated into the PSD854F2-90MI to protect intellectual property and prevent unauthorized access to the device's firmware.

Applications

The PSD854F2-90MI is ideal for use in a variety of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Telecommunication systems
  • Consumer electronics

Technical Specifications

  • Supply Voltage: The device operates at a standard supply voltage, making it compatible with most embedded systems.
  • Operating Temperature: It is designed to function reliably within a broad range of temperatures, suitable for harsh environments.
  • Package: The PSD854F2-90MI is available in a robust package that ensures durability and ease of mounting on printed circuit boards (PCBs).

With its combination of memory, logic, and programmability, the PSD854F2-90MI from STMicroelectronics is a powerful component that can streamline the design process, reduce system complexity, and provide a high degree of customization to meet the specific needs of various electronic designs.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess