EN
  • EN
  • DE

TC7107ACKW

Part No TC7107ACKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 44-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Supply Current 800μA
Supply Voltage (V) 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Family Part Number TC7107A
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1264816-TC7107ACKW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7107ACKW CAD Model

Description

The TC7107ACKW is a high-performance, low-power, 3½ digit Analog-to-Digital Converter (ADC) integrated circuit brought to you by Microchip Technology. This precision instrument is specifically designed to interface with a liquid crystal display (LCD) and is ideal for a wide range of applications including portable instruments, digital multimeters, and other battery-operated devices where power efficiency is paramount.

Key Features

  • High Precision: The TC7107ACKW offers an impressive resolution of 3½ digits, ensuring accurate measurements in various applications.
  • Direct LCD Drive: This ADC is capable of driving a multiplexed LCD directly, which simplifies design and reduces component count.
  • Dual Slope Integration: Utilizing a dual slope integration technique, the device provides noise rejection and ensures stable readings.
  • Low Power Consumption: Designed with energy efficiency in mind, the TC7107ACKW is suitable for battery-powered equipment, maintaining a low power draw without sacrificing performance.
  • Auto-Zero Function: The auto-zero function ensures that zero-scale errors are minimized, providing more accurate readings.
  • True Differential Input: The device features a true differential input stage, allowing it to measure the difference between two signals, which is essential for precise data acquisition.

Applications

The versatility of the TC7107ACKW makes it a perfect choice for a range of electronic applications. It is widely used in:

  • Portable Instrumentation
  • Digital Multimeters
  • Data Acquisition Systems
  • Battery Operated Systems

Technical Specifications

The TC7107ACKW operates with a supply voltage ranging from 3V to 6V and features a low typical supply current of 10µA, which is critical for power-sensitive applications. The device is offered in a 44-pin QFN package, providing a compact footprint for space-constrained designs.

With its combination of accuracy, direct LCD interfacing, low power consumption, and ease of use, the TC7107ACKW from Microchip Technology stands out as a reliable choice for designers looking to implement an ADC with an LCD in their electronic projects.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2393 $64.9572
8+ $13.3246 $106.5968
12+ $12.9082 $154.8984
17+ $12.4918 $212.3606
21+ $12.0754 $253.5834
28+ $10.8262 $303.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess