EN
  • EN
  • DE

MCP2003-E/MD

Part No MCP2003-E/MD
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN J2602 Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 175mV
Operating Supply Voltage 6 V ~ 27 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN (4x4)
Win Source Part Number 1220989-MCP2003-E/MD
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2003-E/MD CAD Model

Description

Microchip Technology's MCP2003-E/MD LIN Transceiver

The MCP2003-E/MD is a robust, high-performance LIN transceiver from Microchip Technology, designed to interface between a LIN protocol controller and the physical bus in automotive and industrial applications. This transceiver conforms to the LIN Bus Specification 2.0, 2.1, and SAEJ2602 standards, ensuring compatibility with a wide range of LIN-based systems.

With its wide operating voltage range of 5.5V to 27V, the MCP2003-E/MD is equipped to handle the fluctuations commonly found in automotive power systems. It also features a very low standby current, making it an energy-efficient choice for modern vehicles that require constant connection to the network without draining the battery.

The MCP2003-E/MD provides robust protection features to ensure reliable operation in harsh electrical environments. It includes thermal shutdown, short-circuit protection, and protection against high-voltage transients. These features enable the device to withstand the challenging conditions often encountered in automotive applications, such as load dump and jump start scenarios.

One of the key features of the MCP2003-E/MD is its enhanced electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance. This ensures that the transceiver is less susceptible to interference from other electronic devices and can resist the effects of static electricity, which is critical in maintaining the integrity of communications on the LIN bus.

The device also includes a wake-up functionality through the LIN bus, which allows for remote wake-up of the network, saving power when the network is not in use. Additionally, the transceiver offers a TXD dominant timeout function to prevent the bus line from being driven indefinitely in the event of a fault condition, further enhancing the safety and reliability of the system.

The MCP2003-E/MD is available in an 8-pin SOIC package, making it compact and easy to integrate into a variety of designs. Whether it's for automotive comfort, infotainment, or lighting systems, or for industrial control networks, Microchip's MCP2003-E/MD LIN transceiver is a dependable solution that engineers can trust for their communication needs.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess