EN
  • EN
  • DE

STA8089GAT

Part No STA8089GAT
Manufacturer STMicroelectronics
Catalog RF Receivers
Description AUTOMOTIVE GRADE GPS/GALILEO/GLO  /  series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Frequency 1.561GHz, 1.575GHz, 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications Automotive
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VFQFPN (7x7)
Base Product Number STA8089
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,560
Win Source Part Number 1124362-STA8089GAT
Ultra Librarian 3D Model Ultra Librarian STA8089GAT CAD Model

Description

The STA8089GAT is a cutting-edge, highly versatile satellite navigation receiver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product stands out for its ability to provide accurate positioning and timing data by concurrently receiving multiple satellite constellations.

Key Features

  • Multi-Constellation Support: The STA8089GAT supports a wide range of satellite navigation systems including GPS, Glonass, BeiDou, Galileo, and QZSS, ensuring reliable positioning across the globe.
  • Advanced Tracking: With its ability to track up to 32 satellites concurrently, the device offers high sensitivity and fast time-to-first-fix (TTFF), enhancing the user experience in various applications.
  • Low Power Consumption: Designed for power-sensitive applications, the STA8089GAT is optimized for low power consumption without compromising on performance, making it ideal for portable and automotive applications.
  • Integrated Security: The product includes a secure boot and secure firmware update features, providing robust security against potential threats and ensuring the integrity of the system.
  • Dead Reckoning: It integrates dead reckoning functionalities, which are crucial for maintaining accurate positioning in environments where satellite signals are obstructed, such as urban canyons or tunnels.

Applications

The STA8089GAT is versatile and can be integrated into a variety of applications. These include:

  • Automotive navigation and telematics
  • Marine and avionics navigation systems
  • Personal navigation devices and trackers
  • Mobile phones and tablets with GPS functionality

Technical Specifications

STMicroelectronics has equipped the STA8089GAT with a robust set of technical specifications that ensure top-notch performance. It features a high level of integration, reducing the need for external components and simplifying the design process for system integrators.

For detailed technical specifications, designers and engineers are encouraged to consult the STA8089GAT datasheet provided by STMicroelectronics, which offers in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines.

With its combination of multi-constellation support, advanced tracking capabilities, low power consumption, integrated security, and dead reckoning, the STA8089GAT represents a comprehensive solution for satellite navigation requirements in a wide array of market segments.

You May Also Be Interested in

Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6782 $58.0692
15+ $7.9412 $119.1180
23+ $7.6930 $176.9390
32+ $7.4448 $238.2336
41+ $7.1967 $295.0647
54+ $6.4522 $348.4188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess