EN
  • EN
  • DE

MIC2551ABTS

Part No MIC2551ABTS
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description USB TRANSCEIVER | IC USB TRANSCEIVER 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage (V) 4V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MIC2551A
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1222274-MIC2551ABTS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2551ABTS CAD Model

Description

Microchip Technology MIC2551ABTS USB Transceiver

The MIC2551ABTS from Microchip Technology is a high-performance, low-power USB 2.0 transceiver chip that is designed to interface with USB peripherals and embedded systems. This versatile component is an ideal solution for applications requiring USB connectivity, providing seamless integration with minimal design complexity.

Key Features

  • USB 2.0 Compliance: The MIC2551ABTS is fully compliant with the USB 2.0 specification, ensuring compatibility with existing USB systems and devices.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this transceiver maintains low power consumption without sacrificing performance, making it suitable for battery-powered devices.
  • Integrated Pull-up and Pull-down Resistors: The device includes integrated pull-up and pull-down resistors on the D+ and D- lines, which simplifies the PCB layout and reduces external component count.
  • ESD Protection: It offers robust Electrostatic Discharge (ESD) protection for the USB data lines, enhancing the durability and reliability of the end product.
  • Automatic Speed Detection: The MIC2551ABTS can automatically detect the speed of the USB interface, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations.

Applications

The MIC2551ABTS transceiver is suitable for a wide range of applications, including:

  • Portable devices and battery-operated products
  • USB peripheral devices
  • Embedded systems requiring USB connectivity
  • USB hubs, docking stations, and chargers

Package Information

The device is offered in a compact, space-saving TSOP-6 package, which is ideal for designs where board space is at a premium. Its small form factor enables designers to create more compact and sleek products without compromising on functionality or performance.

Overall, the MIC2551ABTS USB transceiver from Microchip Technology is a high-quality, reliable solution for integrating USB 2.0 connectivity into a variety of electronic devices. Its combination of features and compact size makes it a valuable component in the modern electronics landscape.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess