EN
  • EN
  • DE

GP2D150AJ00F

Part No GP2D150AJ00F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Distance Measuring
Description Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Status Obsolete
Sensing Distance 15cm
Output Type Digital
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 50mA
Temperature Range - Operating -10°C ~ 60°C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1177520-GP2D150AJ00F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP2D150AJ00F CAD Model

Description

The GP2D150AJ00F is an infrared distance measuring sensor manufactured by Sharp Microelectronics.

  • Sensing Distance: 15cm
  • Supply Voltage: 4.5V to 5.5V
  • Output: digital
  • Supply Current: 50mA
  • RoHS Compliant: yes
  • Widely used in: various applications such as robotics, automation, and security systems.

You May Also Be Interested in

Sharp Microelectronics
SENSOR DIST MEASUR 80CM DIGI
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT HIGH ACCURACY PRO
Lowest to $2.4814
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.4607
RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142
Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1237
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Lowest to $14.6893
Pololu Corporation
POLOLU DIGITAL DISTANCE SENS 5CM / Optical Sensor 5cm Digital Output
Lowest to $0.3095

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess