EN
  • EN
  • DE
  • IT

LM26CIM5X-RPA

Part No LM26CIM5X-RPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197852-LM26CIM5X-RPA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-RPA CAD Model

Description

The LM26CIM5X-RPA is a precision, low-power temperature switch with an integrated analog temperature sensor from Texas Instruments. Designed to offer accurate temperature monitoring and control, this device is a versatile solution for a wide range of applications.

Key Features

  • Factory Preset Temperature Thresholds: The device comes with preset temperature thresholds, eliminating the need for external adjustments and simplifying the design process.
  • High Accuracy: With a typical accuracy of ±3°C, the LM26CIM5X-RPA ensures reliable temperature readings, which is critical for maintaining system performance and safety.
  • Low Power Consumption: It is designed to operate with minimal power usage, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage Range: The device supports a voltage range from 2.7V to 5.5V, accommodating various power supply levels.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package allows for integration into space-constrained designs without compromising performance.

Applications

The LM26CIM5X-RPA is suitable for a multitude of applications, including but not limited to:

  • System Thermal Management
  • Overtemperature Protection
  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Industrial Controllers

Technical Specifications

Parameter Value Accuracy ±3°C Operating Voltage Range 2.7V to 5.5V Supply Current 9 μA (typical) Output Type Open-drain Package SOT-23

The LM26CIM5X-RPA from Texas Instruments is a reliable and precise solution for temperature sensing and control. Its combination of accuracy, low power, and small size makes it an excellent choice for designers looking to incorporate temperature monitoring into their systems.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,485 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess