Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708388-STM32F103RBH6TRC07
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F103RBH6TRC07 CAD Model

Description

The STM32F103RBH6TRC07 is a high-performance, ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency microcontroller from STMicroelectronics. This microcontroller is designed for embedded applications requiring a combination of power efficiency, performance, and cost-effectiveness. It is part of the STM32F1 series, which is well-known for its robust architecture, enhanced peripherals, and interconnectivity features.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core.
  • Operating Frequency: Up to 72 MHz, delivering 1.25 DMIPS/MHz (Dhrystone 2.1) performance.
  • Flash Memory: 128 KB of programmable flash memory, ideal for storing application code.
  • RAM: 20 KB of SRAM, providing sufficient space for runtime data.
  • I/O Pins: Up to 51 I/O ports with interrupt capability, supporting a wide range of peripherals.
  • Communication Interfaces: Includes I2C, SPI, USART, USB, and CAN interfaces for flexible connectivity options.
  • ADC: 12-bit, 1 μs Analog-to-Digital Converters (ADCs), providing precise sensor signal acquisition.
  • Timers: Multiple 16-bit and 32-bit timers, including PWM channels for accurate timing and control.
  • Debugging: Integrated debug mode for easy development and troubleshooting.
  • Supply Voltage: 2.0 to 3.6 V application supply and I/Os.
  • Package: LQFP64 package, offering a compact footprint for space-constrained applications.

Applications

The STM32F103RBH6TRC07 is suitable for a diverse range of applications, such as consumer electronics, industrial control systems, medical devices, automotive applications, and more. Its robust set of features and connectivity options make it an excellent choice for complex and sophisticated embedded systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The STM32F103RBH6TRC07 microcontroller is manufactured with this commitment in mind, ensuring that it meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $17.9164
ECAD model for STM32F107RBT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.7476
ECAD model for STM32F071RBT6
STMicroelectronics
IC MCU 32BIT 2MB FLASH 208LQFP
Lowest to $17.7152
ECAD model for STM32F429BIT6
STMicroelectronics
Lowest to $15.0601
ECAD model for STM32F100R8T6
STMicroelectronics
IC MCU 32BIT 192KB FLASH 100BGA
Lowest to $4.0697
ECAD model for STM32L073VZT6
STMicroelectronics
IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $26.7939
ECAD model for STM32F215VGT6
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $13.9382
ECAD model for STM32F103RET7
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $2.4346
ECAD model for STM32F070F6P6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $6.8071
ECAD model for STM32F071C8T6

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention