EN
  • EN
  • DE

LM26CIM5-SHA

Part No LM26CIM5-SHA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 70°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197843-LM26CIM5-SHA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-SHA CAD Model

Description

The LM26CIM5-SHA is a precision temperature sensor manufactured by Texas Instruments, designed to offer reliable and accurate temperature monitoring in a wide range of applications. This precision integrated-circuit temperature sensor operates over a -40°C to 125°C temperature range.

Key Features

  • Accuracy: The LM26CIM5-SHA boasts an impressive accuracy of ±3°C, ensuring precise temperature readings for critical applications.
  • Factory Preset Temperature: It comes with a factory-preset temperature trip point, eliminating the need for external calibration by users.
  • Low Voltage Operation: This sensor operates at a supply voltage range from 2.7V to 5.5V, making it suitable for battery-powered devices.
  • Low Power Consumption: It is designed for low power consumption, drawing a typical quiescent current of only 9µA, which is ideal for portable and battery-operated applications.
  • Output Type: The LM26CIM5-SHA features an open-drain output, which allows for simple digital signaling and easy interfacing with other components in a system.
  • Small Package: The device is available in a tiny SOT-23 package, making it ideal for space-constrained applications.

Applications

The LM26CIM5-SHA is versatile and can be used in a variety of applications, including:

  • System Thermal Management
  • Electronics Protection (Overtemperature Shutdown)
  • Battery Management Systems
  • Environmental Monitoring
  • Industrial Equipment
  • Portable Consumer Electronics

Conclusion

The LM26CIM5-SHA from Texas Instruments is a robust and precise temperature sensor that offers a simple and efficient solution for temperature monitoring across a broad range of applications. Its high accuracy, low power consumption, and small form factor make it an excellent choice for designers looking to integrate temperature sensing capabilities into their projects with minimal hassle and maximum reliability.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7348 $52.0440
75+ $1.4235 $106.7625
110+ $1.3790 $151.6900
150+ $1.3345 $200.1750
195+ $1.2900 $251.5500
260+ $1.1566 $300.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess