EN
  • EN
  • DE

LM57CISD-10/NOPB

Part No LM57CISD-10/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Resistor-Programmable Temperature Switch and Analog Temperature Sensor | IC PROG TEMP SWITCH SENSOR 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2.3°C
Output Type Open Drain, Push-Pull
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point, Trip Test
Supply Voltage (V) 2.4V ~ 5.5V
Supply Current 24μA
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2.5x2.5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1200492-LM57CISD-10/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM57CISD-10/NOPB CAD Model

Description

The LM57CISD-10/NOPB is a precision temperature sensor and system monitor integrated circuit from Texas Instruments, renowned for their high-quality and reliable semiconductor products. This versatile device offers a combination of temperature sensing and digital control, making it an ideal choice for a wide range of applications in various industries.

Key Features

  • Accuracy: The LM57CISD-10/NOPB boasts a high accuracy of ±0.3°C, ensuring precise temperature measurements critical for system performance and safety.
  • Operating Range: This sensor operates over a wide temperature range from -40°C to +150°C, accommodating extreme conditions and diverse environments.
  • Digital Output: It features a digital output with an SPI interface, which allows for easy integration into microcontroller-based systems and straightforward communication with other digital components.
  • Programmable: The device's temperature threshold and hysteresis levels are programmable, providing flexibility to cater to different system requirements.
  • Low Power Consumption: Designed for efficiency, the LM57CISD-10/NOPB has a low operating current, making it suitable for battery-powered and energy-sensitive applications.
  • Package: It is available in a small outline package, which is ideal for space-constrained applications.

Applications

The LM57CISD-10/NOPB is a versatile component that can be used in various applications, including:

  • Industrial temperature monitoring and control systems
  • Consumer electronics for over-temperature protection
  • Automotive systems for engine and cabin temperature management
  • Computing hardware for thermal management and protection

Quality and Reliability

Texas Instruments ensures that the LM57CISD-10/NOPB meets strict industry standards for quality and reliability. The device is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability. Additionally, it is designed to withstand harsh industrial conditions, providing a robust solution for temperature sensing and system monitoring needs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess