EN
  • EN
  • DE

TC622VPA

Part No TC622VPA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Manufacturer Microchip Technology
Packaging Tube
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±5°C
Output Type Push-Pull
Output Active High
Output Function OverTemp, /OverTemp
Selectable Hysteresis No
Voltage - Supply 4.5 V ~ 18 V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TC622
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC622VPA-NDR
Standard Package 60
Win Source Part Number 1336646-TC622VPA
Ultra Librarian 3D Model Ultra Librarian TC622VPA CAD Model

Description

The TC622VPA is a highly precise temperature sensor from Microchip Technology, designed to cater to a wide range of applications that require reliable temperature monitoring. This versatile sensor is a part of Microchip's renowned portfolio of thermal management solutions, offering both versatility and performance for designers and engineers.

Key Features

  • Temperature Range: The TC622VPA operates over a temperature range of -40°C to +125°C, making it suitable for various environments, from industrial settings to consumer electronics.
  • Accuracy: With a temperature accuracy of ±1°C, this sensor ensures precise readings, which is crucial for maintaining optimal performance in sensitive applications.
  • Supply Voltage: It is designed to work with a supply voltage range of 3.0V to 5.5V, accommodating both low-power and standard-power devices.
  • Output: The device provides a voltage output that is proportional to the temperature, allowing easy integration with analog-to-digital converters (ADCs) or direct interfacing with microcontrollers.
  • Packaging: The TC622VPA comes in an 8-pin PDIP package, ensuring ease of use in a variety of PCB layouts.

Applications

The TC622VPA is ideal for applications such as:

  • Power-supply temperature monitoring
  • Environmental control systems
  • Industrial processing equipment
  • Consumer electronics thermal management
  • Computer peripheral thermal protection

Product Benefits

The inclusion of the TC622VPA in your design offers several benefits:

  • Reliability: Microchip Technology's reputation for quality ensures that the TC622VPA is a reliable component for long-term use.
  • Integration: The sensor's simple interface and compatibility with various microcontrollers make it easy to integrate into new or existing projects.
  • Flexibility: Its wide operating temperature range and accuracy make it adaptable to a multitude of temperature sensing needs.

With its precision, ease of use, and Microchip's support, the TC622VPA temperature sensor stands out as a smart choice for designers looking to enhance their systems' thermal management capabilities.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess