EN
  • EN
  • DE

TC510COG

Part No TC510COG
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description PRECISION ANALOG FRONT ENDS | IC AFE 1 CHAN 17BIT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 17
Power (W) 18mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number TC510
Manufacturer Pack Quantity 32
MSL Level 3 (168 Hours)
Win Source Part Number 1264644-TC510COG
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC510COG CAD Model

Description

Microchip Technology TC510COG - Precision Analog Voltage Output Temperature Sensor

The TC510COG from Microchip Technology is a state-of-the-art analog voltage output temperature sensor designed for precise temperature measurement and monitoring in a wide range of applications. This high-accuracy sensor provides a linear voltage output that is directly proportional to the Celsius (Centigrade) temperature, making it an ideal choice for systems requiring temperature control and compensation.

Key Features:

  • Linear Temperature Slope: The TC510COG delivers a linear temperature slope of 10mV/°C, providing a straightforward interface to temperature data without the need for complex calculations.
  • Wide Operating Temperature Range: This sensor is capable of operating over a temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Low Operating Current: It features a low operating current, which is especially beneficial for battery-powered devices, enhancing their energy efficiency and longevity.
  • High Impedance Output: The high impedance output of the TC510COG minimizes loading effects, making it suitable for interfacing with a wide range of microcontrollers and analog-to-digital converters (ADCs).
  • Stable Operation: With excellent temperature stability, the TC510COG provides consistent and reliable readings, which is crucial for maintaining system performance.
  • Small Form Factor: The compact 8-pin SOIC (Small Outline Integrated Circuit) package allows for easy integration into space-constrained designs without compromising functionality.

Applications:

The TC510COG is versatile and can be used in various applications, including:

  • Industrial control systems
  • Temperature monitoring systems
  • Consumer electronics
  • Portable battery-powered devices
  • Computer thermal management
  • Environmental monitoring

In summary, the TC510COG temperature sensor offers designers a highly accurate, low-power solution for temperature measurement needs. Its ease of use, coupled with Microchip's reputation for quality, makes it an excellent choice for both simple and complex temperature sensing requirements.

You May Also Be Interested in

Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
Lowest to $7.2089
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,745 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess