EN
  • EN
  • DE

LMP90077MHX/NOPB

Part No LMP90077MHX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Sensor AFE System: Multi-Channel, Low-Power 16-Bit | IC AFE 1 CHAN 16BIT 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Supply Voltage , Analog 2.85V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201851-LMP90077MHX/NOPB
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP90077MHX/NOPB CAD Model

Description

Product Overview: LMP90077MHX/NOPB

The LMP90077MHX/NOPB is a highly integrated, multi-channel, low-power 16-bit sensor Analog Front End (AFE) designed for use in a variety of industrial, automotive, and medical applications. Manufactured by Texas Instruments, this precision AFE is capable of interfacing with multiple sensor types, including temperature, pressure, and electrochemical sensors.

Key Features

  • Multi-Channel Inputs: It features seven configurable input channels that support a wide range of sensor types, providing flexibility for diverse application requirements.
  • Precision Data Conversion: The device includes a 16-bit Sigma-Delta ADC that ensures high-resolution and low-noise data conversion, crucial for accurate sensor readings.
  • Integrated Sensor Excitation: The LMP90077MHX/NOPB provides an on-chip sensor excitation source and reference, simplifying the system design and reducing external component count.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers a variety of gain settings, allowing for signal amplification to match the sensor output range with the ADC input range.
  • Digital Interface: With an SPI-compatible serial interface, the device allows for easy communication with microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the AFE operates with a low supply current, making it ideal for battery-powered or energy-efficient systems.
  • Temperature Range: It is specified for operation over an extended temperature range, ensuring reliable performance in harsh environments.

Applications

The versatility of the LMP90077MHX/NOPB makes it suitable for a wide range of applications, including:

  • Industrial process control and monitoring
  • Automotive sensor interfaces
  • Medical instrumentation
  • Portable and battery-operated devices

Package and Quality

The device is available in a compact 28-pin WQFN package, which is optimized for space-constrained applications. The LMP90077MHX/NOPB is part of Texas Instruments' "NOPB" (No Lead (Pb)) series, reflecting the company's commitment to environmentally friendly and RoHS-compliant manufacturing processes.

In summary, the LMP90077MHX/NOPB from Texas Instruments is a versatile, high-performance AFE that delivers precision and efficiency, making it an excellent choice for designers looking to integrate high-quality sensor data acquisition into their systems.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
Lowest to $16.6015

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess