EN
  • EN
  • DE
  • IT

SY88793VKG-TR

Part No SY88793VKG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP  /  Limiting Postamplifier IC Optical Networks 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY88793
Other Names SY88793VKG TR,SY88793VKG TR,SY88793VKGTR,SY88793VKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260394-SY88793VKG-TR
Ultra Librarian 3D Model Ultra Librarian SY88793VKG-TR CAD Model

Description

Product Overview: SY88793VKG-TR by Microchip Technology

The SY88793VKG-TR is a high-performance, low-power consumption optical transceiver IC designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular integrated circuit is tailored for use in fiber-optic communications, offering a compact and efficient solution for managing high-speed data transmission over optical fibers.

Key Features

  • High-Speed Operation: The SY88793VKG-TR is capable of handling data rates that are essential for modern fiber-optic communication systems. This makes it suitable for applications such as Gigabit Ethernet, Fiber Channel, and other high-speed data links.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is critical for reducing operational costs and heat generation in high-density systems.
  • Enhanced Signal Integrity: The device includes features to enhance the quality of the signal, such as automatic gain control and signal conditioning, ensuring reliable data transmission over various distances.
  • Compact Form Factor: The SY88793VKG-TR comes in a small package, making it an ideal choice for applications where board space is at a premium.
  • Temperature Range: It operates over an industrial temperature range, ensuring consistent performance even in harsh environmental conditions.

Applications

The SY88793VKG-TR is versatile and can be used in a range of applications, including:

  • Data Center Networking
  • Telecommunications Equipment
  • High-Speed Data Acquisition Systems
  • Optical Network Infrastructure

Product Specifications

The SY88793VKG-TR is provided in a compact SMT package and is available in tape and reel form to facilitate automated assembly processes. The device is RoHS compliant and adheres to industry standards for lead-free manufacturing, making it an environmentally conscious choice for your design needs.

Microchip Technology's commitment to quality and longevity ensures that the SY88793VKG-TR is a reliable component for your optical communication solutions, backed by the manufacturer's support and expertise in the field of integrated circuit design.

You May Also Be Interested in

M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Lowest to $1.9430
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess