EN
  • EN
  • DE
  • IT

TPS51206DSQRG4

Part No TPS51206DSQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707830-TPS51206DSQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51206DSQRG4 CAD Model

Description

The TPS51206DSQRG4 is a highly efficient, adaptive on-time D-CAP™ mode synchronous buck converter from Texas Instruments. Designed for precision and performance, this voltage regulator is ideal for low-output-voltage, high-current applications such as powering the latest generation of processors and graphics processors.

Key Features

  • Output Voltage Range: The device is capable of providing an output voltage range from 0.76V to 3.3V, catering to a wide array of low-voltage applications.
  • Current Capability: It offers excellent current support, making it suitable for applications with high current demands.
  • Efficiency: The TPS51206DSQRG4 utilizes D-CAP™ mode operation which provides a fast transient response, essential for maintaining voltage stability in dynamic load conditions.
  • Thermal Management: With integrated thermal shutdown, the device ensures reliable operation by protecting itself from damage that can be caused by excessive heat.
  • Power Good (PG) Output: This feature enables system monitoring by providing a signal when the output voltage is within a nominal operating range.
  • Soft-Start: The built-in soft-start feature minimizes inrush current during startup, contributing to system stability.

Applications

The TPS51206DSQRG4 is versatile and can be used in various applications, including but not limited to:

  • Notebook and Ultrabook Computers
  • Low-Power Servers and Networking Equipment
  • Graphics Cards
  • Memory Power Supplies
  • Point of Load (POL) Power Architectures

Quality and Reliability

As with all Texas Instruments products, the TPS51206DSQRG4 is built with a commitment to quality and reliability. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring a long operational lifespan and stable performance.

Package and Availability

The device comes in a compact QFN-10 package and is available for order through Texas Instruments' official distributors. For detailed technical specifications, application notes, and support documents, interested parties are encouraged to visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $0.5282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2661 $57.2115
450+ $0.2493 $112.1850
700+ $0.2409 $168.6300
1,000+ $0.2240 $224.0000
1,300+ $0.2156 $280.2800
1,625+ $0.2072 $336.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,810 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess