EN
  • EN
  • DE
  • IT

ONET1130EPRSMR

Part No ONET1130EPRSMR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number ONET1130
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 847398-ONET1130EPRSMR
Ultra Librarian 3D Model Ultra Librarian ONET1130EPRSMR CAD Model

Description

The ONET1130EPRSMR is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments. This advanced device is specifically engineered to meet the rigorous demands of high-speed optical networking applications, including 10 Gbps Ethernet, fiber channel, and other high-speed data communication protocols.

Key Features

  • High Bandwidth: The ONET1130EPRSMR boasts an impressive bandwidth that supports data rates up to 11.3 Gbps, making it ideal for the latest generation of high-speed optical networks.
  • Low Power Consumption: Power efficiency is a hallmark of this device, which operates with low power consumption, reducing the thermal footprint and enhancing system reliability.
  • Single Supply Operation: It operates on a single 3.3V supply, simplifying power management within optical modules and systems.
  • Adjustable Bandwidth: The bandwidth is adjustable via external components, providing design flexibility to optimize performance for various applications.
  • Differential Output: The differential output ensures improved signal integrity and noise immunity, which is critical for maintaining high data integrity over long-distance transmission.

Applications

The ONET1130EPRSMR is suitable for a range of applications in the fiber optics communication field. Some of the primary applications include:

  • 10 Gigabit Ethernet transceivers
  • 10G/8G/4G/2G Fiber Channel transceivers
  • SONET/SDH receivers with data rates up to 11.3 Gbps
  • Other high-speed data communication systems requiring optical-to-electrical conversion

Package and Quality

This device is available in a compact, surface-mount, small-outline, no-lead (SON) package, which is designed for easy integration into various optical modules and systems. The ONET1130EPRSMR is also characterized for operation over the industrial temperature range, ensuring performance in a wide range of environmental conditions.

Conclusion

The ONET1130EPRSMR from Texas Instruments represents a blend of performance, power efficiency, and design flexibility. With its high-speed capabilities and low-power operation, it is an excellent choice for designers looking to enhance their optical networking solutions.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
Texas Instruments
IC ISOLATED 8SOIC
Lowest to $6.8672
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0519 $96.1038
3+ $39.4272 $118.2816
5+ $38.1951 $190.9755
7+ $36.9630 $258.7410
8+ $35.7310 $285.8480
11+ $32.0347 $352.3817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess