EN
  • EN
  • DE

ISO224BDWVR

Part No ISO224BDWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATED 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Isolated
Applications Automotive
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO224
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 812977-ISO224BDWVR
Ultra Librarian 3D Model Ultra Librarian ISO224BDWVR CAD Model

Description

The Texas Instruments ISO224BDWVR is a state-of-the-art precision isolated amplifier designed to offer industry-leading performance for accurate, low-noise signal amplification in a variety of applications. This device is part of the ISO224 series, which are known for their high-precision signal conditioning capabilities in environments that require galvanic isolation.

Product Features:

  • High Accuracy: The ISO224BDWVR boasts a low nonlinearity of 0.01% and a low offset error, making it ideal for precision measurement and monitoring tasks.
  • Isolation: With a reinforced isolation of 5.7 kVRMS, the device ensures that the signal and ground loops are completely isolated, which is critical in high-voltage applications and helps to protect sensitive equipment and user safety.
  • Wide Bandwidth: A bandwidth of 10 MHz enables the amplifier to be used in applications requiring high-speed data acquisition without compromising signal fidelity.
  • Low Noise: The device provides a low-noise signal amplification, which is essential for high-resolution data acquisition systems and precision measurement instruments.
  • Robust Design: The ISO224BDWVR is designed to operate reliably in harsh industrial environments, with an operating temperature range of -55°C to +125°C.
  • Compact Package: Housed in a 16-pin SOIC wide-body package, the amplifier is suitable for space-constrained applications.

Applications:

The ISO224BDWVR is versatile and can be used in a wide range of applications, including:

  • Industrial automation and process control
  • Motor control systems
  • Medical equipment
  • Test and measurement systems
  • High-voltage monitoring and protection systems

Conclusion:

With its combination of high precision, robust isolation, and low noise performance, the Texas Instruments ISO224BDWVR is an excellent choice for engineers and designers who require reliable signal conditioning in challenging environments. Its versatility across various applications makes it an invaluable component in the development of advanced electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1314 $55.1826
18+ $5.7433 $103.3794
28+ $5.5493 $155.3804
39+ $5.1612 $201.2868
51+ $4.9672 $253.3272
63+ $4.7732 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess