EN
  • EN
  • DE

SY88345BLEY

Part No SY88345BLEY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88345B
Other Names 576-1602
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260385-SY88345BLEY
Ultra Librarian 3D Model Ultra Librarian SY88345BLEY CAD Model

Description

Microchip Technology's SY88345BLEY - A High-Performance Optical Receiver

The SY88345BLEY by Microchip Technology is a versatile and high-performance optical receiver that is designed to meet the stringent requirements of fiber-optic data communication systems. This device is part of Microchip's family of high-speed transimpedance amplifiers, offering a perfect solution for applications that require fast signal processing and reliable performance over a wide temperature range.

The SY88345BLEY features a transimpedance amplifier (TIA) with a high-gain bandwidth product, enabling it to handle data rates up to 3.2 Gbps. This makes it an ideal choice for use in gigabit Ethernet, fiber channel, and SONET/SDH applications. Its low input-referred noise and high sensitivity ensure that optical signals are received with the utmost clarity and minimal data loss, which is critical for maintaining the integrity of high-speed communications.

Designed with flexibility in mind, the SY88345BLEY supports a wide range of photodiodes, from PIN to avalanche types, allowing for customization based on specific system requirements. The device also includes an integrated RSSI (Received Signal Strength Indicator) that provides a current output proportional to the average input power, giving real-time feedback on signal strength without the need for external circuitry.

The receiver operates from a single 3.3V supply, making it power-efficient and suitable for dense circuit board layouts where power consumption and heat dissipation are concerns. Its small form factor, offered in a 3mm x 3mm 16-pin QFN package, ensures that it can be easily integrated into compact systems without sacrificing performance.

Microchip Technology's SY88345BLEY is built with reliability in mind, featuring fail-safe input circuitry that prevents the output from going into an indeterminate state when the input is open. This feature enhances the robustness of the system and ensures consistent operation. Whether you are designing a high-speed networking device or upgrading an existing fiber-optic communication system, the SY88345BLEY provides the performance and reliability that engineers have come to expect from Microchip Technology.

You May Also Be Interested in

Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess