EN
  • EN
  • DE

M02046G-24

Part No M02046G-24
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Limiting Amplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880476-M02046G-24
Ultra Librarian 3D Model Ultra Librarian M02046G-24 CAD Model

Description

The Limiting Amplifier with the Win Source Part Number 880476-M02046G-24 is a versatile component used in special purpose amplifier applications.

  • Application: Ethernet
  • Package: tray
  • Standard Package: 1 pcs
  • Mounting: surface mount
  • Case: 16-LSSOP
  • Supplier Device Package: 16-QSOP
  • Manufacturer: M/A-Com Technology Solutions
  • Status: obsolete
  • MSL: 2
  • Mounting: PCB

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,835 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess