EN
  • EN
  • DE

M02046G-25

Part No M02046G-25
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP OPTICAL POST MMIC 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tube
Product Status Obsolete
Type Ethernet
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 480628-M02046G-25
Ultra Librarian 3D Model Ultra Librarian M02046G-25 CAD Model

Description

The 480628-M02046G-25 is an obsolete integrated circuit (IC) used for special purpose amplification in Ethernet applications.

  • Manufacturer: M/A-Com Technology Solutions
  • Function: Special Purpose Amplification
  • Application: Ethernet
  • Package: 16-LSSOP
  • Supplier Device Package: 16-QSOP
  • Voltage Supply: 2.7V to 3.6V
  • Mounting Type: Surface Mount
  • Status: Obsolete
  • Packaging Standard: 96 pieces
  • Moisture Sensitivity Level: 2 (Up to 1 Year)

You May Also Be Interested in

Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7348 $60.7180
85+ $1.4241 $121.0485
130+ $1.3791 $179.2830
175+ $1.3352 $233.6600
225+ $1.2901 $290.2725
300+ $1.1573 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess