Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
Manufacturer Microchip Technology
Package Tube
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY88149
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935776-SY88149HLMG
Ultra Librarian 3D Model Ultra Librarian SY88149HLMG CAD Model

Description

The SY88149HLMG from Microchip Technology is a high-performance optical network component designed to meet the rigorous demands of modern telecommunication systems. This advanced device is part of Microchip's portfolio of networking solutions, offering reliable and efficient performance for a variety of applications including fiber-optic receivers, transceivers, and high-speed data communications systems.

Key Features

  • High Data Rate: The SY88149HLMG operates at exceptionally high data rates, making it suitable for applications that require fast data transmission, such as Gigabit Ethernet and Fibre Channel.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains its performance while minimizing power usage, which is crucial for reducing operational costs and thermal footprint in data centers.
  • Signal Conditioning: It includes features for signal conditioning, such as programmable decision threshold and hysteresis, which enhance signal integrity and improve the performance of the system in which it is implemented.
  • PECL/LVPECL Compatible: The SY88149HLMG is compatible with Positive Emitter-Coupled Logic (PECL) and Low-Voltage Positive Emitter-Coupled Logic (LVPECL) standards, ensuring easy integration into existing designs.

Applications

  • High-speed data communications
  • Fiber-optic receivers and transceivers
  • SONET/SDH systems
  • Gigabit Ethernet and Fibre Channel networks

Package and Quality

The SY88149HLMG is available in a compact 3x3 mm 16-pin QFN package, which is ideal for space-constrained applications. Microchip Technology ensures that each device meets their high-quality standards, providing reliability and performance that their customers have come to expect.

Conclusion

With its combination of high-speed operation, signal conditioning capabilities, and low power consumption, the SY88149HLMG from Microchip Technology is a versatile and reliable component for any high-speed optical networking application. Its industry-standard compatibility and compact packaging make it an excellent choice for designers looking to enhance their telecommunication systems.

You May Also Be Interested in

Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ECAD model for MAX24011E/D+
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Lowest to $41.3338
ECAD model for ADA4939-2YCPZ-R7
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8122T-TLM-E
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Need more? Email Us
ECAD model for MAX3864E/D
Microchip Technology
IC LIMIT AMP 16QFN
Lowest to $106.3879
ECAD model for SY88349NDLMG
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8160V-MPB-E
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Need more? Email Us
ECAD model for LA3161-E
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.7840
ECAD model for MAX4374TESD
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ECAD model for LA7791T-MPB-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.7261 $101.7261
2+ $98.5478 $197.0956
3+ $95.3681 $286.1043
4+ $92.1897 $368.7588
5+ $82.6533 $413.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,130 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention