EN
  • EN
  • DE

ADA4939-2YCPZ-R7

Part No ADA4939-2YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196923-ADA4939-2YCPZ-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear -Amplifiers Special Purpose Amplifiers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Driver
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number ADA4939
Ultra Librarian 3D Model Ultra Librarian ADA4939-2YCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4939-2YCPZ-R7 Differential Amplifier

The ADA4939-2YCPZ-R7 is a high-performance, low-distortion differential amplifier designed by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically tailored for driving high-speed analog-to-digital converters (ADCs) and offers excellent linearity with a low noise figure, making it an ideal choice for a wide range of applications including medical imaging, communication systems, and instrumentation.

Encased in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), the ADA4939-2YCPZ-R7 provides a dual-channel solution that simplifies PCB design and conserves board space. Its design is optimized to operate on a single 5 V supply, while still delivering a high dynamic range and preserving signal fidelity across a wide frequency spectrum.

Key features of the ADA4939-2YCPZ-R7 include:

  • Wide Bandwidth: With a -3dB bandwidth of 1.5 GHz when driving a 100 Ω load, this amplifier is capable of supporting high-speed signal processing tasks.
  • Low Distortion: Harmonic distortion levels are exceptionally low, with HD2 and HD3 typically at -80 dBc and -88 dBc respectively at 10 MHz, making it suitable for precision applications.
  • High Output Current: The device can deliver a high output current, which is beneficial when driving heavy loads or high-speed ADCs.
  • Integrated Feedback Resistors: These resistors are matched to within ±0.08%, reducing the need for external components and simplifying the design process.
  • Power-Down Feature: This feature allows the amplifier to be switched off when not in use, thus saving power and extending the life of battery-operated devices.

For design flexibility, the ADA4939-2YCPZ-R7 also offers a differential output that can be adjusted to match the input range of most ADCs. This, combined with its high-speed performance and low power consumption, makes it a versatile building block for precision signal processing chains in both industrial and consumer electronics.

Overall, the ADA4939-2YCPZ-R7 from Analog Devices Inc. is a robust, high-fidelity differential amplifier that provides a balance of performance and power efficiency, making it a valuable component in any design engineer's toolkit.

You May Also Be Interested in

Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9052 $73.8104
4+ $30.2812 $121.1248
6+ $29.3349 $176.0094
8+ $28.3886 $227.1088
10+ $27.4423 $274.4230
13+ $24.6035 $319.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess