Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock/Calendar
Features EEPROM, Leap Year, NVSRAM
Memory Size 56B, 8KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 100μA (Typ) @ 4.5V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOX
Win Source Part Number 135341-M41T56C64MY6F
Ultra Librarian 3D Model Ultra Librarian M41T56C64MY6F CAD Model

Description

Introducing the M41T56C64MY6F from STMicroelectronics

The M41T56C64MY6F is a state-of-the-art, low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled). Manufactured by the renowned semiconductor company STMicroelectronics, this highly integrated timekeeping device is designed to provide precise time and date information, ranging from seconds to years, and includes additional features such as an alarm function and serial interface.

Key Features

  • Accurate Timekeeping: The device maintains accurate timekeeping with an embedded crystal oscillator that ensures stability and precision.
  • Low Power Consumption: Designed for power-sensitive applications, the M41T56C64MY6F operates with very low power consumption, making it ideal for battery-powered devices.
  • Serial Interface: The device features a serial I2C interface allowing for easy integration into various systems and enabling straightforward communication with microcontrollers and other digital components.
  • Alarm Function: An integrated alarm function can be programmed to generate an interrupt signal, providing a useful tool for time-based event management.
  • Additional Features: The RTC includes other functionalities such as programmable square-wave output, oscillator stop detection, and a power-down timestamp to capture the time when the power supply drops below a certain threshold.

Applications

The versatility of the M41T56C64MY6F makes it suitable for a wide range of applications, including:

  • Consumer electronics such as smart appliances and wearables
  • Industrial systems requiring accurate timekeeping
  • Portable medical devices for time-stamping events and records
  • Automotive electronics, including navigation and infotainment systems
  • Utility meters for time-stamping readings and logs

Technical Specifications

The M41T56C64MY6F operates within a supply voltage range of 2.7V to 5.5V and is available in a compact SOX18 package. It is designed to work over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

In summary, the M41T56C64MY6F from STMicroelectronics is a robust and reliable RTC solution that provides high-precision timekeeping, low power consumption, and a host of features that make it an excellent choice for any application requiring accurate time and date functionality.

You May Also Be Interested in

NXP / Nexperia
IC RTC CLK/CALENDAR I2C 20-SOIC / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCF2129AT/1,518
STMicroelectronics
Serial I2C bus RTC with battery switchover
Lowest to $14.7728
ECAD model for M41T83SQA6F
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
ECAD model for DS12885+
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-SOIC / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for X1286A8IT1
STMicroelectronics
64 Kbit 8Kb x8 TIMEKEEPER SRAM
Lowest to $8.7590
ECAD model for M48T59Y-70MH6
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $7.1279
ECAD model for ISL12026IBZ
NXP / Nexperia
Real time clock/calendar
Need more? Email Us
ECAD model for PCA8565BS
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
ECAD model for RV-8063-C7-32.768KHZ-20PPM-TA-QC
STMicroelectronics
5.0 OR 3.0V, 512 bit 64 x 8 SERIAL RTC and NVRAM SUPERVISOR
Need more? Email Us
ECAD model for M41ST85YMH6

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7117 $51.4053
22+ $4.6866 $103.1052
34+ $4.5401 $154.3634
46+ $4.3937 $202.1102
59+ $4.2472 $250.5848
79+ $3.8078 $300.8162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 718 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention