Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tray
Product Status Active
Type Transimpedance Preamplifier
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number MAX3864
Standard Package 456 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211228-MAX3864E/D
Ultra Librarian 3D Model Ultra Librarian MAX3864E/D CAD Model

Description

Maxim Integrated MAX3864E/D Low-Power, 10Gbps SFP+ Transimpedance Amplifiers

The MAX3864E/D from Maxim Integrated is a cutting-edge transimpedance amplifier (TIA) designed for high-speed optical networking applications. This device is specifically engineered to operate in conjunction with 10Gbps small form-factor pluggable (SFP+) optical modules, providing an optimal solution for fiber optic receivers. With its low-power consumption and high performance, the MAX3864E/D is an ideal choice for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communication systems.

Key Features

  • High Bandwidth: The MAX3864E/D offers a bandwidth that supports data rates up to 10Gbps, making it suitable for the latest high-speed optical networks.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a minimal power requirement, thereby reducing the overall power budget of optical systems.
  • Automatic Gain Control (AGC): The integrated AGC enables the TIA to maintain a consistent output amplitude despite input power fluctuations, ensuring reliable performance across various operating conditions.
  • Signal Detect Output: This feature provides a real-time indication of signal presence, which is crucial for system diagnostics and power management.
  • Differential Output: The differential output of the MAX3864E/D facilitates direct interfacing with typical limiting amplifiers and demodulators used in optical receivers.

Applications

  • 10 Gigabit Ethernet (10GbE)
  • 10G Fibre Channel
  • SONET/SDH
  • Other high-speed optical communication links

The MAX3864E/D is available in a compact, surface-mount package, which is highly conducive to the dense PCB layouts found in modern SFP+ modules. Its robust design ensures high sensitivity and excellent signal integrity, critical for maintaining performance over long-distance fiber optic links.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX3864E/D, providing designers with a high-performance TIA that meets the stringent requirements of next-generation optical networks. Whether for data center interconnects, enterprise networking, or storage area networks, the MAX3864E/D offers a compelling solution for high-speed data transmission.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP
Lowest to $41.3338
ECAD model for ADA4939-2YCPZ-R7
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $456.4886
ECAD model for LTC6406IUD#PBF
Texas Instruments
DIFFERENTIAL LINE DRIVER
Lowest to $0.5151
ECAD model for THS6222IRHFR
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Need more? Email Us
ECAD model for LA8160V-MPB-E
Intersil
LINE DRIVER/RECEIVER
Lowest to $3.0128
ECAD model for ISL1556IRZ
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $7.1576
ECAD model for MAX4375FESD+
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
ECAD model for ADL5567ACPZN-R7
STMicroelectronics
IC AMP COMP 8SO
Need more? Email Us
ECAD model for TSM100IDT
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Need more? Email Us
ECAD model for LTC6409CUDB#TRMPBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention