Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MAX4374
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 881776-MAX4374TESD
Ultra Librarian 3D Model Ultra Librarian MAX4374TESD CAD Model

Description

Maxim Integrated MAX4374TESD High-Side Current-Sense Amplifier

The MAX4374TESD from Maxim Integrated is a sophisticated high-side current-sense amplifier designed to provide precise current measurement for a wide array of applications. This device is ideal for situations where monitoring the current through a shunt resistor placed in the high side of a power supply is necessary. Its compact form factor and high level of integration make it an excellent choice for space-constrained applications.

Featuring a wide input common-mode voltage range of 0 to 28V, the MAX4374TESD is capable of operating in a variety of systems without the need for additional level shifting circuitry. This makes it versatile for use in both low and high voltage systems. The device offers a fixed gain of 20V/V which provides a balance between sensitivity and dynamic range, ensuring accurate current measurements across a broad spectrum of current loads.

One of the standout features of the MAX4374TESD is its low input offset voltage, which enhances the accuracy of current measurements. This is particularly important in applications where precise current control is critical, such as battery charging, power management, and overcurrent protection circuits. The low offset voltage also means that smaller sense resistors can be used, reducing power loss and improving overall system efficiency.

The MAX4374TESD also boasts a fast response time, making it suitable for detecting overcurrent conditions quickly and reliably. This is essential in protecting sensitive electronic components from damage due to excessive current. With its built-in filter, the device is designed to reject high-frequency noise, which can be a common issue in noisy environments such as motor control circuits.

For ease of integration, the MAX4374TESD is available in a small, 8-pin TSSOP package. It operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions. Whether it's used in consumer electronics, automotive systems, or industrial equipment, the MAX4374TESD provides a straightforward, efficient solution for high-side current sensing needs.

Overall, the MAX4374TESD from Maxim Integrated is a robust and reliable choice for designers looking to add accurate current monitoring to their systems without compromising on space or performance.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for LA7793
Skyworks Solutions Inc.
POWER ISOLATION / Amplifier IC Isolated Voltage Sensing 8-SOIC
Lowest to $11.5612
ECAD model for SI8932D-IS4
Maxim Integrated
IC AMP CATV UPSTREAM 28QFN
Need more? Email Us
ECAD model for MAX3507EGI+T
Texas Instruments
IC ISOLATION 8SOIC / Isolation IC Current Sensing, Power Management 8-SOIC
Lowest to $11.7294
ECAD model for AMC1302DWV
Analog Devices Inc.
100 dB Range (10 nA to 1 mA) ogarithmic Converter
Lowest to $30.9672
ECAD model for AD8305ACPZ
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922AD-IS4R
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922AD-IS4
Texas Instruments
IC OPAMP LIMITING 2 CIRC 16QFN
Need more? Email Us
ECAD model for ONET4251PARGTT
Skyworks Solutions Inc.
POWER ISOLATION / IC
Need more? Email Us
ECAD model for SI89226ED-IS

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7840 $62.4400
80+ $1.4638 $117.1040
120+ $1.4181 $170.1720
165+ $1.3723 $226.4295
215+ $1.3266 $285.2190
285+ $1.1893 $338.9505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention